Amphenol Corporation Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd TJSE20707

Description
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd - 56W2058 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
56W2058
Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd 56W2058
ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 4POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:4Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56W2058
Product Name Electronic Splice, 4Pos, Size 20; Splice Type Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
N Female Bulkhead To SMA Female RF Adapter - ET-NFS-BH-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details