Amphenol Corporation Connectors, Interconnects - Terminal Junction Systems TJSE20705

Description
Win Source Part Number: 1214602-TJSE20705 Category: Connectors, Interconnects>Termin al Junction Systems Series: TJS Type: Wire Splice, Diode Package: Box Contact Size: 20 Standard Package: 1 Module Capacity: 2 Dimension: 2.000" L x 0.275" W x 0.400" H (50.80mm x 6.99mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: APC1892,TJSE20705-ND Base Product Number: TJSE20
Request a Quote Datasheet
Description
Win Source Part Number: 1214602-TJSE20705 Category: Connectors, Interconnects>Termin al Junction Systems Series: TJS Type: Wire Splice, Diode Package: Box Contact Size: 20 Standard Package: 1 Module Capacity: 2 Dimension: 2.000" L x 0.275" W x 0.400" H (50.80mm x 6.99mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: APC1892,TJSE20705-ND Base Product Number: TJSE20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Junction Systems - 1214602-TJSE20705 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Junction Systems
1214602-TJSE20705
Connectors, Interconnects - Terminal Junction Systems 1214602-TJSE20705
Win Source Part Number: 1214602-TJSE20705 Category: Connectors, Interconnects>Termin al Junction Systems Series: TJS Type: Wire Splice, Diode Package: Box Contact Size: 20 Standard Package: 1 Module Capacity: 2 Dimension: 2.000" L x 0.275" W x 0.400" H (50.80mm x 6.99mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Amphenol PCD Other Names: APC1892,TJSE20705-ND Base Product Number: TJSE20

Win Source Part Number: 1214602-TJSE20705
Category: Connectors, Interconnects>Terminal Junction Systems
Series: TJS
Type: Wire Splice, Diode
Package: Box
Contact Size: 20
Standard Package: 1
Module Capacity: 2
Dimension: 2.000" L x 0.275" W x 0.400" H (50.80mm x 6.99mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Amphenol PCD
Other Names: APC1892,TJSE20705-ND
Base Product Number: TJSE20

Buy Now Datasheet
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd - 55M4875 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd
55M4875
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd 55M4875
ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet
Terminal Junction Systems - TJSE20705 - ODG (Origin Data Global)
Shenzhen, China
Terminal Junction Systems
TJSE20705
Terminal Junction Systems TJSE20705
CONN WIRE SPLICE DIODE SZ20 2"L

CONN WIRE SPLICE DIODE SZ20 2"L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1214602-TJSE20705 55M4875 TJSE20705
Product Name Connectors, Interconnects - Terminal Junction Systems Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd Terminal Junction Systems
Contact Size (AWG) 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details