Amphenol Corporation Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd TJSE20510

Description
ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Description
ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd - 58P0545 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd
58P0545
Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd 58P0545
ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

ELECTRONIC SPLICE, 2POS, SIZE 20; Splice Type:Electronic; Insulator Body Material:PEI (Polyetherimide) Body; No. of Contacts:2Contacts; Contact Size:20; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58P0545
Product Name Electronic Splice, 2Pos, Size 20; Splice Type Amphenol Pcd
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products