Amphenol Industrial TJ1231530000G
TERM BLOCK PLUG 12POS STR 3.81MM
TERMINAL BLOCK, PLUGGABLE, 12WAY, 16AWG ROHS COMPLIANT: YES
Pluggable Terminal Blocks 12P 3.81MM PLUG PLUGGABLE TERM BLK
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446530 | 609-3806-ND | 32AK9641 | TJ1231530000G |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 12Way, 16Awg Rohs Compliant Amphenol Anytek | Pluggable Terminal Blocks |
| Features | Terminal Plug | Terminal Plug | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| # of Contacts | 12 | 12 | 12 | |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | |
| Mounting Options | Free Hanging (In-Line) | Panel Mount |