TERM BLOCK PLUG 10POS STR 5.08MM
TJ 5.08 10P GREEN ; - SCREW
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position
Pluggable Terminal Blocks TB PLU PLU DWON/SIDE
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 609-4220-ND | TJ1051530000G | 45AJ0060 | TJ1051530000G |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | TJ 5.08 10P GREEN ; - SCREW | Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Amphenol Anytek | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | |||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |