TERM BLOCK PLUG 10POS STR 5.08MM
Pluggable Terminal Blocks
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 609-4226-ND | TJ1051520000G |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side) | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |