ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks TJ0811530000G

Description
Amphenol Industrial TJ0811530000G
Request a Quote Datasheet
Description
Amphenol Industrial TJ0811530000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 446360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446360
Pluggable Terminal Blocks 446360
Amphenol Industrial TJ0811530000G

Amphenol Industrial TJ0811530000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-4789-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4789-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4789-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - TJ0811530000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TJ0811530000G
Pluggable Terminal Blocks TJ0811530000G
Pluggable Terminal Blocks 8P 3.50MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 8P 3.50MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446360 609-4789-ND TJ0811530000G
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 8 8 8
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Mounting Options Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers