Amphenol Industrial TJ0351530000G
TERM BLOCK PLUG 3POS STR 5.08MM
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
Pluggable Terminal Blocks TB PLU PLU DWON/SIDE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446371 | 609-4216-ND | 45AJ0043 | TJ0351530000G |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek | Pluggable Terminal Blocks |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | |||
| # of Contacts | 3 | 3 | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
| Mounting Options | Free Hanging (In-Line) | Panel Mount |