ANYTEK Technology Corporation Ltd. Terminal Blocks PCB Mount & Pluggable TJ0331530000G

Description
Terminal Blocks PCB Mount & Pluggable
Request a Quote Datasheet
Description
Terminal Blocks PCB Mount & Pluggable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks PCB Mount & Pluggable - TJ0331530000G - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
TJ0331530000G
Terminal Blocks PCB Mount & Pluggable TJ0331530000G
Terminal Blocks PCB Mount & Pluggable

Terminal Blocks PCB Mount & Pluggable

Buy Now
Pluggable Terminal Blocks - 446325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
446325
Pluggable Terminal Blocks 446325
Amphenol Industrial TJ0331530000G

Amphenol Industrial TJ0331530000G

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 609-3798-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-3798-ND
Terminal Blocks - Headers, Plugs and Sockets 609-3798-ND
TERM BLOCK PLUG 3POS STR 3.81MM

TERM BLOCK PLUG 3POS STR 3.81MM

Buy Now Datasheet
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek - 32AK9622 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek
32AK9622
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek 32AK9622
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - TJ0331530000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TJ0331530000G
Pluggable Terminal Blocks TJ0331530000G
Pluggable Terminal Blocks 3P 3.81MM PLUG PLUGGABLE TERM BLK

Pluggable Terminal Blocks 3P 3.81MM PLUG PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TJ0331530000G 446325 609-3798-ND 32AK9622 TJ0331530000G
Product Name Terminal Blocks PCB Mount & Pluggable Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek Pluggable Terminal Blocks
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Mounting Options Free Hanging (In-Line) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details