Amphenol Industrial TJ0311530000G
TERM BLOCK PLUG 3POS STR 3.5MM
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446494 | TJ0311530000G-ND | 33AK9330 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Amphenol Anytek |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | ||
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) | |
| Mounting Options | Free Hanging (In-Line) |