ANYTEK Technology Corporation Ltd. Terminal Blocks - TI04415A00J0G TI04415A00J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973575-TI04415A00J0G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Plating: Brass, Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973575-TI04415A00J0G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Plating: Brass, Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TI04415A00J0G - 973575-TI04415A00J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TI04415A00J0G
973575-TI04415A00J0G
Terminal Blocks - TI04415A00J0G 973575-TI04415A00J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973575-TI04415A00J0G Packaging: Bulk Number of Levels: 1 Pitch: 7.62 mm Color: Green Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Plating: Brass, Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Number of Positions Per Level: 4

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973575-TI04415A00J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 7.62 mm
Color: Green
Termination: Screw
Housing Material: Thermoplastic
Voltage: 300 V
Current: 10 A
Plating: Brass, Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 12 AWG
Number of Positions Per Level: 4

Buy Now
Ti-7.62-4P Green ;
Chicago, IL, United States
Ti-7.62-4P Green ; "-" Zinc B/m Clamp Ni Plated Contact With Tin Plated Nl66 @ Mark Solid Block Amphenol Anytek
34X3411
Ti-7.62-4P Green ; "-" Zinc B/m Clamp Ni Plated Contact With Tin Plated Nl66 @ Mark Solid Block Amphenol Anytek 34X3411
TI-7.62-4P Green ; "-" Zinc B/M clamp Ni plated contact with Tin plated NL66 @ MARK Solid block

TI-7.62-4P Green ; "-" Zinc B/M clamp Ni plated contact with Tin plated NL66 @ MARK Solid block

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 973575-TI04415A00J0G 34X3411
Product Name Terminal Blocks - TI04415A00J0G Ti-7.62-4P Green ; "-" Zinc B/m Clamp Ni Plated Contact With Tin Plated Nl66 @ Mark Solid Block Amphenol Anytek
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Panel/Flange
View Details