Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Wire to Board TI04415A0000G

Description
Win Source Part Number: 1314498-TI04415A0000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: Ti Positions Per Level: 4 Number of Levels: 1 Pitch: 0.300" (7.62mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-22 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: TI04
Request a Quote Datasheet
Description
Win Source Part Number: 1314498-TI04415A0000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: Ti Positions Per Level: 4 Number of Levels: 1 Pitch: 0.300" (7.62mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-22 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: TI04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1314498-TI04415A0000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1314498-TI04415A0000G
Connectors, Interconnects - Terminal Blocks - Wire to Board 1314498-TI04415A0000G
Win Source Part Number: 1314498-TI04415A0000 G Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: Ti Positions Per Level: 4 Number of Levels: 1 Pitch: 0.300" (7.62mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 12-22 AWG Housing Material: Thermoplastic Voltage: 300 V Current: 10 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Clamp Material - Plating: Brass - Nickel Plated Screw Material - Plating: Steel - Zinc Plated Torque - Screw: 0.4 Nm (3.5 Lb-In) Screw Thread: M2.5 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Base Product Number: TI04

Win Source Part Number: 1314498-TI04415A0000G
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: Ti
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Color: Green
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 12-22 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M2.5
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Base Product Number: TI04

Buy Now Datasheet
Electronic Connector - 371-TI04415A0000G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
371-TI04415A0000G
Electronic Connector 371-TI04415A0000G
TERM BLK 4P SIDE ENT 7.62MM PCB Product overview: TI04415A0000G from Amphenol Anytek is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-TI04415A0000G can be used for catalog matching and distributor lookup.

TERM BLK 4P SIDE ENT 7.62MM PCB Product overview: TI04415A0000G from Amphenol Anytek is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-TI04415A0000G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1314498-TI04415A0000G 371-TI04415A0000G
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board Electronic Connector
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products