Amphenol Corporation Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH420J41GBSN-T5

Description
NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5076
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5076
NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 69AC1864 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
69AC1864
Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 69AC1864
NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 200K, AXIAL LEADED; Zero Power Resistance at 25°C:200kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):4199K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5076
Product Name Ntc Thermistor, 200K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1733426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details