Amphenol Corporation Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH349J39GSNI

Description
NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5048 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5048
Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5048
NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 49K, AXIAL LEADED; Zero Power Resistance at 25°C:49kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5048
Product Name Ntc Thermistor, 49K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Discrete NTC - 11029032-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 2252 ohms
View Details
Thermistor ICs - 1678174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details