Amphenol Corporation Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH320J39GBSN

Description
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5036
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5036
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5036
Product Name Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1839120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details