Amphenol Corporation Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH320H35GBSN

Description
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3599K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3599K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5034 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5034
Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5034
NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3599K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 20K, AXIAL LEADED; Zero Power Resistance at 25°C:20kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3599K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5034
Product Name Ntc Thermistor, 20K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0321401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 8133546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 5 ±% Full Scale
Thermal Time Constant 3 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistors - 1624355-2 - TE Connectivity
Specs
Resistance (@25°C) 2200 ohms
View Details