The NTC Thermistor, 10K, Axial Leaded (part number 77Y5012) from Amphenol Advanced Sensors is designed for precise temperature measurement and control. It features a zero power resistance of 10 kΩ at 25°C and operates effectively within a temperature range of -40°F to 482°F (-40°C to 250°C). The thermistor is housed in a DO-35 glass package, providing a hermetic seal and excellent stability, making it suitable for use in harsh environments. This thermistor has a thermal time constant of 7 seconds when cooling in air and a dissipation factor of 3.0 mW/K. It is available with axial lead wires that are metallurgically bonded to the thermistor element, enhancing reliability. The product is compliant with RoHS standards and is suitable for various applications, including automotive, HVAC, and household appliances. It is offered in bulk packaging, with a minimum order quantity of 1000 units for loose packing or 5000 units for bandoliered packaging.
NTC Thermistor 10.74k Axial
NTC THERMISTOR, 10K, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | TH310F39FBSN-ND | 77Y5012 |
| Product Name | NTC Thermistors | Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors |
| Lead Style | Axial | Axial |