Amphenol Corporation Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH250J34GBSN

Description
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5005 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5005
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5005
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5005
Product Name Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details