Amphenol Corporation Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors TH250H39GBSN

Description
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Description
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 5K, Axial Leaded, from Amphenol Advanced Sensors, features a zero power resistance of 5 kOc at 25¬8C. It operates effectively within a temperature range of -40¬8F to 482¬8F (-40¬8C to 250¬8C), making it suitable for various applications including automotive, HVAC, and household appliances. The thermistor is housed in a DO-35 glass package, providing a hermetic seal and excellent stability in harsh environments. It has a thermal time constant of 7 seconds and a dissipation factor of 3.0 mW/K. The product is designed for accurate temperature measurement and control, with tight tolerances on resistance and B value. It is available in bulk packaging options, including loose-packed and bandoliered formats.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 5K, Axial Leaded, from Amphenol Advanced Sensors, features a zero power resistance of 5 kOc at 25¬8C. It operates effectively within a temperature range of -40¬8F to 482¬8F (-40¬8C to 250¬8C), making it suitable for various applications including automotive, HVAC, and household appliances. The thermistor is housed in a DO-35 glass package, providing a hermetic seal and excellent stability in harsh environments. It has a thermal time constant of 7 seconds and a dissipation factor of 3.0 mW/K. The product is designed for accurate temperature measurement and control, with tight tolerances on resistance and B value. It is available in bulk packaging options, including loose-packed and bandoliered formats.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y5004 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y5004
Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y5004
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3999K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 77Y5004
Product Name Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC Thermistors - 20021086-05 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
Thermistor ICs - 6298736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 15 sec, in air
View Details