The NTC Thermistor, 5K, Axial Leaded (part number 77Y5003) from Amphenol Advanced Sensors is designed for precise temperature measurement and control. It features a zero power resistance of 5 kΩ at 25°C and operates effectively within a temperature range of -40°F to 482°F (-40°C to 250°C). The thermistor is housed in a DO-35 glass package, providing a hermetic seal and excellent stability, making it suitable for use in harsh environments. This thermistor has a thermal time constant of 7 seconds when cooling in air and a dissipation factor of 3.0 mW/K. It is resistant to corrosive atmospheres, enhancing its reliability in various applications. The product is available with axial lead wires, which are metallurgically bonded to the thermistor element for improved durability. It is suitable for automotive, HVAC, and household appliance applications, among others. The thermistor is RoHS compliant and can be packed in quantities of 1000 per box or 5000 per reel.
NTC THERMISTOR, 5K, AXIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3499K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 77Y5003 |
| Product Name | Ntc Thermistor, 5K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors |
| Lead Style | Axial |