Amphenol Corporation NTC Thermistors TH220J33GBSN

Description
NTC Thermistor 2k Axial
Request a Quote Datasheet
Description
NTC Thermistor 2k Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - TH220J33GBSN-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
TH220J33GBSN-ND
NTC Thermistors TH220J33GBSN-ND
NTC Thermistor 2k Axial

NTC Thermistor 2k Axial

Buy Now Datasheet
Ntc Thermistor, 2K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y4996 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 2K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y4996
Ntc Thermistor, 2K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y4996
NTC THERMISTOR, 2K, AXIAL LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3399K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

NTC THERMISTOR, 2K, AXIAL LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:TH Series; Thermistor Mounting:Through Hole; Beta Value (K):3399K; Thermistor Case Style:-; Thermistor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number TH220J33GBSN-ND 77Y4996
Product Name NTC Thermistors Ntc Thermistor, 2K, Axial Leaded; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details