ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board TG020160B000G

Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - TG020160B000G-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
TG020160B000G-ND
Terminal Blocks - Wire to Board TG020160B000G-ND
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 24-12Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 24-12Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0037
Terminal Block, Wtb, 2Pos, 24-12Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0037
TERMINAL BLOCK, WTB, 2POS, 24-12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 24-12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - TG020160B000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
TG020160B000G
Pluggable Terminal Blocks TG020160B000G
Pluggable Terminal Blocks TB RISING CLAMP 45D

Pluggable Terminal Blocks TB RISING CLAMP 45D

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number TG020160B000G-ND 45AJ0037 TG020160B000G
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 2Pos, 24-12Awg, Th; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444323 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Thru-Hole Turret Terminal Board - 15513 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers