Amphenol Corporation Terminal Blocks - TD1501610000G TD1501610000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1106465-TD1501610000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14 AWG, 16 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1106465-TD1501610000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14 AWG, 16 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TD1501610000G - 1106465-TD1501610000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TD1501610000G
1106465-TD1501610000G
Terminal Blocks - TD1501610000G 1106465-TD1501610000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1106465-TD1501610000 G Packaging: Bulk Positions Per Level: 15 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14 AWG, 16 AWG Housing Material: Thermoplastic Voltage: 250V Mounting: Through Hole Current: 16A Mating Orientation: Vertical with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Anytek
Win Source Part Number: 1106465-TD1501610000G
Packaging: Bulk
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 14 AWG, 16 AWG
Housing Material: Thermoplastic
Voltage: 250V
Mounting: Through Hole
Current: 16A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2.6
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1106465-TD1501610000G
Product Name Terminal Blocks - TD1501610000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers