Amphenol Corporation Terminal Blocks - TC1203620000G TC1203620000G

Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1105681-TC1203620000 G Packaging: Bulk Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol Anytek Win Source Part Number: 1105681-TC1203620000 G Packaging: Bulk Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TC1203620000G - 1105681-TC1203620000G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TC1203620000G
1105681-TC1203620000G
Terminal Blocks - TC1203620000G 1105681-TC1203620000G
Manufacturer: Amphenol Anytek Win Source Part Number: 1105681-TC1203620000 G Packaging: Bulk Positions Per Level: 12 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Blue Features: Interlocking (Side) Wire Gauge: 14-22 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 15A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Clamp Material - Plating: Steel, Stainless Screw Material - Plating: Steel - Zinc Plated Screw Thread: M2.6 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 115°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Anytek
Win Source Part Number: 1105681-TC1203620000G
Packaging: Bulk
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Blue
Features: Interlocking (Side)
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 15A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M2.6
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 115°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1105681-TC1203620000G
Product Name Terminal Blocks - TC1203620000G
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details