ANYTEK Technology Corporation Ltd. Terminal Blocks - TC04236200J0G TC04236200J0G

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101663-TC04236200J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 4
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101663-TC04236200J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - TC04236200J0G - 1101663-TC04236200J0G - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - TC04236200J0G
1101663-TC04236200J0G
Terminal Blocks - TC04236200J0G 1101663-TC04236200J0G
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101663-TC04236200J0 G Packaging: Bulk Number of Levels: 1 Pitch: 5.08 mm Color: Blue Termination: Screw Housing Material: Thermoplastic Voltage: 300 V Current: 15 A Plating: Steel Categories: Terminal Blocks Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 22 AWG Wire Gauge (Min): 14 AWG Number of Positions Per Level: 4

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101663-TC04236200J0G
Packaging: Bulk
Number of Levels: 1
Pitch: 5.08 mm
Color: Blue
Termination: Screw
Housing Material: Thermoplastic
Voltage: 300 V
Current: 15 A
Plating: Steel
Categories: Terminal Blocks
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 14 AWG
Number of Positions Per Level: 4

Buy Now
Tc-5.08-4P Blue ;
Chicago, IL, United States
Tc-5.08-4P Blue ; "-" Trivalence-Cr Zinc Tail Length 3.5Mm Bright-Tin Plated Nl66 2-Interlock @ Mark Amphenol Anytek
34X3009
Tc-5.08-4P Blue ; "-" Trivalence-Cr Zinc Tail Length 3.5Mm Bright-Tin Plated Nl66 2-Interlock @ Mark Amphenol Anytek 34X3009
TC-5.08-4P Blue ; "-" Trivalence-Cr Zinc Tail length 3.5mm Bright-Tin plated NL66 2-interlock @ MARK

TC-5.08-4P Blue ; "-" Trivalence-Cr Zinc Tail length 3.5mm Bright-Tin plated NL66 2-interlock @ MARK

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1101663-TC04236200J0G 34X3009
Product Name Terminal Blocks - TC04236200J0G Tc-5.08-4P Blue ; "-" Trivalence-Cr Zinc Tail Length 3.5Mm Bright-Tin Plated Nl66 2-Interlock @ Mark Amphenol Anytek
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers