Amphenol Corporation PCB Terminal Blocks TC0303620000G

Description
Amphenol Industrial TC0303620000G
Request a Quote Datasheet
Description
Amphenol Industrial TC0303620000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446492 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446492
PCB Terminal Blocks 446492
Amphenol Industrial TC0303620000G

Amphenol Industrial TC0303620000G

Supplier's Site
Fixed Terminal Blocks - TC0303620000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
TC0303620000G
Fixed Terminal Blocks TC0303620000G
Fixed Terminal Blocks 500 TB WIR PRO 180D

Fixed Terminal Blocks 500 TB WIR PRO 180D

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek - 45AJ0035 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
45AJ0035
Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek 45AJ0035
TERMINAL BLOCK, WTB, 3POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 3POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446492 TC0303620000G 45AJ0035
Product Name PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Wtb, 3Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Body Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-5-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details