Amphenol Industrial TC0203620000G
Fixed Terminal Blocks 500 TB WIR PRO 180D
TERMINAL BLOCK, WTB, 2POS, 22-14AWG, TH; Pitch Spacing:5mm; No. of Positions:2Positions
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 446321 | TC0203620000G | 45AJ0033 |
| Product Name | Pluggable Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Wtb, 2Pos, 22-14Awg, Th; Pitch Spacing Amphenol Anytek |
| Features | Terminal Plug | ||
| Approvals | RoHS Compliant | ||
| # of Contacts | 2 | 2 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | |
| Body Material | Stainless Steel |