Amphenol Sine Systems Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel T3636000U

Description
CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel - 66AH3866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel
66AH3866
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel 66AH3866
CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH3866
Product Name Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Twin-contact Connectors)   - XC5A-5022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers