Amphenol Sine Systems Socket, Free, 8Way; Product Range Amphenol Sine/tuchel T3528 501

Description
SOCKET, FREE, 8WAY; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body; Connector RoHS Compliant: Yes
Datasheet
Description
SOCKET, FREE, 8WAY; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 8Way; Product Range Amphenol Sine/tuchel - 23M7652 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 8Way; Product Range Amphenol Sine/tuchel
23M7652
Socket, Free, 8Way; Product Range Amphenol Sine/tuchel 23M7652
SOCKET, FREE, 8WAY; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body; Connector RoHS Compliant: Yes

SOCKET, FREE, 8WAY; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:Metal Body; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M7652
Product Name Socket, Free, 8Way; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data