Amphenol Sine Systems Circular Connector, Plug, 8 Way, Cable; Product Range Amphenol Sine/tuchel T3524 501FA

Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Way, Cable; Product Range Amphenol Sine/tuchel - 23M7650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Way, Cable; Product Range Amphenol Sine/tuchel
23M7650
Circular Connector, Plug, 8 Way, Cable; Product Range Amphenol Sine/tuchel 23M7650
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Plastic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:C091B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M7650
Product Name Circular Connector, Plug, 8 Way, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details