Amphenol Corporation DIN Connectors T3507000

Description
Amphenol Industrial T3507000 DIN Socket
Request a Quote
Description
Amphenol Industrial T3507000 DIN Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 486195 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
486195
DIN Connectors 486195
Amphenol Industrial T3507000 DIN Socket

Amphenol Industrial T3507000 DIN Socket

Supplier's Site
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Sine/tuchel - 14T6502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Sine/tuchel
14T6502
Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Sine/tuchel 14T6502
CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, 8 Contact(S), Brass, Female, Solder Terminal, Receptacle Amphenol Sine/tuchel - 23AK9325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8 Contact(S), Brass, Female, Solder Terminal, Receptacle Amphenol Sine/tuchel
23AK9325
Circular Connector, 8 Contact(S), Brass, Female, Solder Terminal, Receptacle Amphenol Sine/tuchel 23AK9325
CIRCULAR CONNECTOR, 8 CONTACT(S), BRASS, FEMALE, SOLDER TERMINAL, RECEPTACLE

CIRCULAR CONNECTOR, 8 CONTACT(S), BRASS, FEMALE, SOLDER TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486195 14T6502 23AK9325
Product Name DIN Connectors Circular Conn, Rcpt, 8Pos, Solder; Product Range Amphenol Sine/tuchel Circular Connector, 8 Contact(S), Brass, Female, Solder Terminal, Receptacle Amphenol Sine/tuchel
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Paladin ® - 131-5318-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details