4 Position Circular Connector Plug, Male Pins Solder Cup
CONN PLUG MALE 4P SILV SLDR CUP Product overview: T3300001U from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T3300001U can be used for catalog matching and distributor lookup.
Win Source Part Number: 981960-T3300001U
Category: Connectors, Interconnects>Circul
Series: C091A
Number of Positions: 4
Color: Silver
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 300V
Ingress Protection: IP40
Shielding: Shielded
Orientation: Keyed
Standard Package: 100
Shell Size - Insert: M16-4
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
HTSUS: 8536.69.4020
Mfr: Amphenol Tuchel Industrial
Other Names: T 3300 001,361-1045,361-104
Base Product Number: T330
Primary Material: Metal
CIRCULAR CONN, PLUG, 4POS, CABLE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 361-1045-ND | 436-T3300001U | 981960-T3300001U | 74AJ5666 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Connectors, Interconnects - Circular Connectors | Circular Conn, Plug, 4Pos, Cable Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |