Amphenol Corporation DIN Connectors T3262000

Description
Amphenol Industrial T3262000 DIN Plug
Request a Quote Datasheet
Description
Amphenol Industrial T3262000 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 486202 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
486202
DIN Connectors 486202
Amphenol Industrial T3262000 DIN Plug

Amphenol Industrial T3262000 DIN Plug

Supplier's Site
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel - 14T6448 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel
14T6448
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel 14T6448
CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486202 14T6448
Product Name DIN Connectors Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products