Amphenol Sine Systems Ax Series Hand Operated Term Rohs Compliant Amphenol Sine/tuchel T2890

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ax Series Hand Operated Term Rohs Compliant Amphenol Sine/tuchel - 02AH3032 - Newark, An Avnet Company
Chicago, IL, United States
Ax Series Hand Operated Term Rohs Compliant Amphenol Sine/tuchel
02AH3032
Ax Series Hand Operated Term Rohs Compliant Amphenol Sine/tuchel 02AH3032
AX SERIES HAND OPERATED TERM ROHS COMPLIANT: YES

AX SERIES HAND OPERATED TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T2890 02AH3032
Product Name Ax Series Hand Operated Term Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22004-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-FBSD-KL-2X5POL-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details