10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W PC Pins
PIHER SENSORS AND CONTROLS S.S.A
POT 10K OHM 1/4W CARBON LINEAR
POT, 10K, 0.25W, LINEAR; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:T-21 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1993-1239-ND | 181209 | T21AH-M0607-103A2020-TA | 71AC5868 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, 10K, 0.25W, Linear; Track Resistance Amphenol Piher Sensors And Controls |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear |