Amphenol Sine Systems Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs C... T 3647 518

Description
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes
Description
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs C... - 75AH8593 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs C...
75AH8593
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs C... 75AH8593
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AH8593
Product Name Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs C...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details