Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel T 3636 055

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel - 02AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
02AH2953
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel 02AH2953
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. SCREW LOCKING ACCORDING TO DIN EN 60130-9 / IEC 60130-9. CONTACTS SOLD SEPARATELY. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2953
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Sold Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Paladin Daughtercard - 130-7242-15H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Eurocard Connectors - 1-148057-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers