Amphenol Corporation M16 12 Pos Skt 10mm Strain Relief T 3636 005

Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote
Description
M16 12 Pos Skt 10mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Skt 10mm Strain Relief - T 3636 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 12 Pos Skt 10mm Strain Relief
T 3636 005
M16 12 Pos Skt 10mm Strain Relief T 3636 005
M16 12 Pos Skt 10mm Strain Relief

M16 12 Pos Skt 10mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3636 005
Product Name M16 12 Pos Skt 10mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822570 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details