Amphenol Sine Systems Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel T 3635 002

Description
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:C091 A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:C091 A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 34B9079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
34B9079
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 34B9079
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:C091 A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:C091 A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B9079
Product Name Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details