Amphenol Corporation M16 8 Pos Skt 15mm Strain Relief T 3528 528

Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Skt 15mm Strain Relief - T 3528 528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Skt 15mm Strain Relief
T 3528 528
M16 8 Pos Skt 15mm Strain Relief T 3528 528
M16 8 Pos Skt 15mm Strain Relief

M16 8 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3528 528
Product Name M16 8 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Polyamide 6; PG 21; 9 to 18 mm; 28.3 mm; 50 mm; Neoprene; Black - 70074409 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details
Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details