Amphenol Corporation M16 8 Pos Pin 15mm Strain Relief T 3524 502

Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Pin 15mm Strain Relief - T 3524 502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Pin 15mm Strain Relief
T 3524 502
M16 8 Pos Pin 15mm Strain Relief T 3524 502
M16 8 Pos Pin 15mm Strain Relief

M16 8 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3524 502
Product Name M16 8 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 2-2308350-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details