Amphenol Corporation M16 8 Pos Skt 15mm Strain Relief T 3505 552

Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Skt 15mm Strain Relief - T 3505 552 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Skt 15mm Strain Relief
T 3505 552
M16 8 Pos Skt 15mm Strain Relief T 3505 552
M16 8 Pos Skt 15mm Strain Relief

M16 8 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3505 552
Product Name M16 8 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5747099-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details