CIRCULAR CONN, PLUG, 8POS, SOLDER; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04H0226 |
| Product Name | Circular Conn, Plug, 8Pos, Solder; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |