Win Source Part Number: 985808-T 3504 013
Category: Connectors, Interconnects>Circul
Series: C091A
Number of Positions: 8
Color: Silver
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 250V
Ingress Protection: IP40
Shielding: Shielded
Orientation: Keyed
Standard Package: 50
Shell Size - Insert: M16-8
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
HTSUS: 8536.69.4020
Mfr: Amphenol Tuchel Industrial
Other Names: T3504013,T3504013U,T
Base Product Number: T 3504
Primary Material: Metal
Conn Circular M 8 POS Solder ST Cable Mount 8 Terminal 1 Port Product overview: T 3504 013 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T 3504 013 can be used for catalog matching and distributor lookup.
8 Position Circular Connector Plug, Male Pins Solder Cup
Male cable connector with internal strain relief and metal locking ring. Screw locking according to IEC 61076-2-106. Contacts included. RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 985808-T 3504 013 | 436-T 3504 013 | T3504013-ND | 04H0225 |
| Product Name | Connectors, Interconnects - Circular Connectors | Electronic Connector | Circular Connector Assemblies | Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Iec 61076-2-106. Contacts Included. Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |