Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3504 005

Description
C091A
Request a Quote Datasheet
Description
C091A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3504 005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3504 005
Connectors Circular, Industrial, DIN Style T 3504 005
C091A

C091A

Buy Now
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel - 34B9058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel
34B9058
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel 34B9058
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T 3504 005 34B9058
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data