7 Position Circular Connector Receptacle, Female Sockets Solder
Front mounting female receptacle with ring nut (hex nut available upon request). Pin length of 24mm from flange. Solder area is tin plated, sealing with O-ring. Contacts included. Contact arrangement according to DIN EN 61076-2-106 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | T3487330-ND | 34B9054 |
| Product Name | Circular Connector Assemblies | Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 24Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Contact Arrangeme... |
| Connector Type | Receptacle, Female Sockets |