Amphenol Sine Systems Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel T 3487 009

Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel - 16F6821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel
16F6821
Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel 16F6821
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F6821
Product Name Circular Connector Receptacle 7 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers