Amphenol Sine Systems Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... T 3486 420

Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106
Chicago, IL, United States
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
02AH2870
Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C... 02AH2870
REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

REAR MOUNTING MALE RECEPTACLE WITH RING NUT (HEX NUT AVAILABLE UPON REQUEST). PIN LENGTH OF 14.5MM FROM FLANGE. CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2870
Product Name Rear Mounting Male Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 14.5Mm From Flange. Contacts Included. Contact Arrangement According To Din En 61076-2-106 "0X-B". Rohs C...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115930R1300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 12 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details