Amphenol Corporation M16 7 B Pos Skt 15mm Strain Relief T 3485 018

Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 B Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 B Pos Skt 15mm Strain Relief - T 3485 018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 B Pos Skt 15mm Strain Relief
T 3485 018
M16 7 B Pos Skt 15mm Strain Relief T 3485 018
M16 7 B Pos Skt 15mm Strain Relief

M16 7 B Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3485 018
Product Name M16 7 B Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details