Amphenol Sine Systems Circular Connector Assemblies T 3485 002

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3485002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3485002-ND
Circular Connector Assemblies T3485002-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel - 16F6918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel
16F6918
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel 16F6918
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3485002-ND 16F6918
Product Name Circular Connector Assemblies Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data